ANYTEK Technology Corporation Ltd. Terminal Blocks - 20020110-C031A01LF 20020110-C031A01LF

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006183-20020110-C03 1A01LF Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 3.5 mm Color: Green Connector Type: Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Gender: Male Length: 11.9 mm Housing Material: Thermoplastic Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Material: Nylon Current: 10 A Width: 9.2 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39501-1002; 03-06-2032; 03-06-2033; 284517-220020110C031 A01LF; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Depth: 9.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 300 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Number of Positions Per Level: 3
Request a Quote Datasheet
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006183-20020110-C03 1A01LF Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 3.5 mm Color: Green Connector Type: Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Gender: Male Length: 11.9 mm Housing Material: Thermoplastic Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Material: Nylon Current: 10 A Width: 9.2 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39501-1002; 03-06-2032; 03-06-2033; 284517-220020110C031 A01LF; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Depth: 9.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 300 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Number of Positions Per Level: 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 20020110-C031A01LF - 1006183-20020110-C031A01LF - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 20020110-C031A01LF
1006183-20020110-C031A01LF
Terminal Blocks - 20020110-C031A01LF 1006183-20020110-C031A01LF
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006183-20020110-C03 1A01LF Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 3.5 mm Color: Green Connector Type: Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Gender: Male Length: 11.9 mm Housing Material: Thermoplastic Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Material: Nylon Current: 10 A Width: 9.2 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39501-1002; 03-06-2032; 03-06-2033; 284517-220020110C031 A01LF; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Depth: 9.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 300 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Number of Positions Per Level: 3

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006183-20020110-C031A01LF
Packaging: Bulk
Number of Positions: 3
Number of Levels: 1
Pitch: 3.5 mm
Color: Green
Connector Type: Terminal Block
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 10 A
Number of Contacts: 3
Gender: Male
Length: 11.9 mm
Housing Material: Thermoplastic
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Green
Material: Nylon
Current: 10 A
Width: 9.2 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39501-1002; 03-06-2032; 03-06-2033; 284517-220020110C031A01LF;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Depth: 9.2 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 300 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Number of Positions Per Level: 3

Buy Now
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek - 59R8890 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek
59R8890
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek 59R8890
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1006183-20020110-C031A01LF 59R8890
Product Name Terminal Blocks - 20020110-C031A01LF Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details