ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 20020109-G101A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek - 99R4133 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
99R4133
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 99R4133
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020109-G101A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020109-G101A01LF
Pluggable Terminal Blocks 20020109-G101A01LF
Pluggable Terminal Blocks 20020109-G101A01LF-5 00 TB PLG SKT RA TMT

Pluggable Terminal Blocks 20020109-G101A01LF-500 TB PLG SKT RA TMT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 99R4133 20020109-G101A01LF
Product Name Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek Pluggable Terminal Blocks
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Conn, Header, 5Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9753 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details