ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020109-G081A01LF

Description
Pluggable Terminal Blocks 20020109-G081A01LF-5 00 TB PLG SKT RA TMT
Datasheet
Description
Pluggable Terminal Blocks 20020109-G081A01LF-5 00 TB PLG SKT RA TMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020109-G081A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020109-G081A01LF
Pluggable Terminal Blocks 20020109-G081A01LF
Pluggable Terminal Blocks 20020109-G081A01LF-5 00 TB PLG SKT RA TMT

Pluggable Terminal Blocks 20020109-G081A01LF-500 TB PLG SKT RA TMT

Buy Now Datasheet
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek - 99R4132 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
99R4132
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek 99R4132
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:8ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:8ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020109-G081A01LF 99R4132
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2241296F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details