ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020109-G061A01LF

Description
Pluggable Terminal Blocks 20020109-G061A01LF-5 00 TB PLG SKT RA TMT
Datasheet
Description
Pluggable Terminal Blocks 20020109-G061A01LF-5 00 TB PLG SKT RA TMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020109-G061A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020109-G061A01LF
Pluggable Terminal Blocks 20020109-G061A01LF
Pluggable Terminal Blocks 20020109-G061A01LF-5 00 TB PLG SKT RA TMT

Pluggable Terminal Blocks 20020109-G061A01LF-500 TB PLG SKT RA TMT

Buy Now Datasheet
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek - 99R4131 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
99R4131
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 99R4131
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:6ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:6ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020109-G061A01LF 99R4131
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-212-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102690-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details