ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 20020109-G031A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek - 99R4129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
99R4129
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 99R4129
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:3ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4129
Product Name Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D25S23A4GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details