ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020109-G021A01LF

Description
Pluggable Terminal Blocks 20020109-G021A01LF-5 00 TB PLG SKT RA TMT
Datasheet
Description
Pluggable Terminal Blocks 20020109-G021A01LF-5 00 TB PLG SKT RA TMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020109-G021A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020109-G021A01LF
Pluggable Terminal Blocks 20020109-G021A01LF
Pluggable Terminal Blocks 20020109-G021A01LF-5 00 TB PLG SKT RA TMT

Pluggable Terminal Blocks 20020109-G021A01LF-500 TB PLG SKT RA TMT

Buy Now Datasheet
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek - 99R4128 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
99R4128
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 99R4128
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:2ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020109-G021A01LF 99R4128
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details