ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020108-H041A01LF

Description
Pluggable Terminal Blocks 20020108-H041A01LF-5 08 TB PLG SKT STR W/F
Datasheet
Description
Pluggable Terminal Blocks 20020108-H041A01LF-5 08 TB PLG SKT STR W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020108-H041A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020108-H041A01LF
Pluggable Terminal Blocks 20020108-H041A01LF
Pluggable Terminal Blocks 20020108-H041A01LF-5 08 TB PLG SKT STR W/F

Pluggable Terminal Blocks 20020108-H041A01LF-508 TB PLG SKT STR W/F

Buy Now Datasheet
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek - 99R4124 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
99R4124
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 99R4124
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020108-H041A01LF 99R4124
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-216-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details