ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek 20020108-C081A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek - 99R4108 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
99R4108
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek 99R4108
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4108
Product Name Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Carriers for
Specs
Product Type IC Socket
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details