ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek 20020107-H081A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek - 59R8886 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek
59R8886
Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek 59R8886
TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8886
Product Name Terminal Block, Pluggable, 8 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - SALE-9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details