ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek 20020107-H061A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek - 59R8884 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek
59R8884
Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek 59R8884
TERMINAL BLOCK, PLUGGABLE, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8884
Product Name Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products