ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 20020107-H041A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek - 59R8882 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
59R8882
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 59R8882
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8882
Product Name Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details