ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek 20020107-H031A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek - 59R8881 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek
59R8881
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek 59R8881
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Amphenol Fci Amphenol Communications Solutions - 39AJ1873 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Fci Amphenol Communications Solutions
39AJ1873
Amphenol Fci Amphenol Communications Solutions 39AJ1873
AMPHENOL FCI

AMPHENOL FCI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 59R8881 39AJ1873
Product Name Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek Amphenol Fci Amphenol Communications Solutions
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Terminals - 2855.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers