ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek 20020107-D051A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek - 59R8865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek
59R8865
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek 59R8865
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8865
Product Name Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details