ANYTEK Technology Corporation Ltd. Connector,terminal Block, Universal, 3 Position; Gender Amphenol Anytek 20020107-D031A01LF

Description
CONNECTOR,TERMINAL BLOCK, UNIVERSAL, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR,TERMINAL BLOCK, UNIVERSAL, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector,terminal Block, Universal, 3 Position; Gender Amphenol Anytek - 59R8863 - Newark, An Avnet Company
Chicago, IL, United States
Connector,terminal Block, Universal, 3 Position; Gender Amphenol Anytek
59R8863
Connector,terminal Block, Universal, 3 Position; Gender Amphenol Anytek 59R8863
CONNECTOR,TERMINAL BLOCK, UNIVERSAL, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

CONNECTOR,TERMINAL BLOCK, UNIVERSAL, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59R8863
Product Name Connector,terminal Block, Universal, 3 Position; Gender Amphenol Anytek
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details