ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 9 Position; Gender Amphenol Anytek 20020107-C091A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 9 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 9 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 9 Position; Gender Amphenol Anytek - 59R8860 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9 Position; Gender Amphenol Anytek
59R8860
Terminal Block, Pluggable, 9 Position; Gender Amphenol Anytek 59R8860
TERMINAL BLOCK, PLUGGABLE, 9 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8860
Product Name Terminal Block, Pluggable, 9 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details