ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek 20020107-C071A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek - 59R8858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek
59R8858
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek 59R8858
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8858
Product Name Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details