ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020106-H101A01LF

Description
Pluggable Terminal Blocks 10P PLUGGABLE SOCKET STRT, 5.08mm PITCH
Datasheet
Description
Pluggable Terminal Blocks 10P PLUGGABLE SOCKET STRT, 5.08mm PITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020106-H101A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020106-H101A01LF
Pluggable Terminal Blocks 20020106-H101A01LF
Pluggable Terminal Blocks 10P PLUGGABLE SOCKET STRT, 5.08mm PITCH

Pluggable Terminal Blocks 10P PLUGGABLE SOCKET STRT, 5.08mm PITCH

Buy Now Datasheet
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek - 99R4103 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
99R4103
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 99R4103
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020106-H101A01LF 99R4103
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103240-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details