ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 20020106-H041A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek - 99R4100 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
99R4100
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 99R4100
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020106-H041A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020106-H041A01LF
Pluggable Terminal Blocks 20020106-H041A01LF
Pluggable Terminal Blocks 4P PLUGGABLE SOCKET STRT, 5.08mm PITCH

Pluggable Terminal Blocks 4P PLUGGABLE SOCKET STRT, 5.08mm PITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 99R4100 20020106-H041A01LF
Product Name Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek Pluggable Terminal Blocks
Product Type IC Socket; IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102394-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MH12005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 05R9522 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details