ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020106-H031A01LF

Description
Pluggable Terminal Blocks 3P PLUGGABLE SOCKET STRT, 5.08mm PITCH
Datasheet
Description
Pluggable Terminal Blocks 3P PLUGGABLE SOCKET STRT, 5.08mm PITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020106-H031A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020106-H031A01LF
Pluggable Terminal Blocks 20020106-H031A01LF
Pluggable Terminal Blocks 3P PLUGGABLE SOCKET STRT, 5.08mm PITCH

Pluggable Terminal Blocks 3P PLUGGABLE SOCKET STRT, 5.08mm PITCH

Buy Now Datasheet
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek - 99R4099 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
99R4099
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 99R4099
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020106-H031A01LF 99R4099
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103327-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
2 Tabs Quick Fit Header - 7822 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details