ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020106-G061A01LF

Description
Pluggable Terminal Blocks 6P PLUGGABLE SOCKET STRT, 5.00mm PITCH
Datasheet
Description
Pluggable Terminal Blocks 6P PLUGGABLE SOCKET STRT, 5.00mm PITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020106-G061A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020106-G061A01LF
Pluggable Terminal Blocks 20020106-G061A01LF
Pluggable Terminal Blocks 6P PLUGGABLE SOCKET STRT, 5.00mm PITCH

Pluggable Terminal Blocks 6P PLUGGABLE SOCKET STRT, 5.00mm PITCH

Buy Now Datasheet
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek - 99R4095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
99R4095
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 99R4095
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020106-G061A01LF 99R4095
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details