ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020013-H041B01LF

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4229-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4229-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4229-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 20020013-H041B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020013-H041B01LF
Pluggable Terminal Blocks 20020013-H041B01LF
Pluggable Terminal Blocks 20020013-H041B01LF-5 08 TB PLG PLUG STR

Pluggable Terminal Blocks 20020013-H041B01LF-508 TB PLG PLUG STR

Buy Now Datasheet
Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek - 99R4088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
99R4088
Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek 99R4088
TERMINAL BLOCK, PLUG, 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4229-ND 20020013-H041B01LF 99R4088
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0D7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 350446 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
Current Rating 55 amps
View Details