ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020013-G031B01LF

Description
Pluggable Terminal Blocks 20020013-G031B01LF-5 00 TB PLG PLUG STR
Datasheet
Description
Pluggable Terminal Blocks 20020013-G031B01LF-5 00 TB PLG PLUG STR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020013-G031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020013-G031B01LF
Pluggable Terminal Blocks 20020013-G031B01LF
Pluggable Terminal Blocks 20020013-G031B01LF-5 00 TB PLG PLUG STR

Pluggable Terminal Blocks 20020013-G031B01LF-500 TB PLG PLUG STR

Buy Now Datasheet
Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek - 99R4081 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
99R4081
Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek 99R4081
TERMINAL BLOCK, PLUG, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020013-G031B01LF 99R4081
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HD-612-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Terminal Blk/Strip Wiring Dev - 344779 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details