ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 3 Position, 2816Awg; Pitch Spacing Amphenol Anytek 20020013-D031B01LF

Description
TERMINAL BLOCK, PLUG, 3 POSITION, 2816AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUG, 3 POSITION, 2816AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 3 Position, 2816Awg; Pitch Spacing Amphenol Anytek - 99R4075 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 2816Awg; Pitch Spacing Amphenol Anytek
99R4075
Terminal Block, Plug, 3 Position, 2816Awg; Pitch Spacing Amphenol Anytek 99R4075
TERMINAL BLOCK, PLUG, 3 POSITION, 2816AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 2816AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R4075
Product Name Terminal Block, Plug, 3 Position, 2816Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details