ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020012-G101B01LF

Description
TERM BLOCK PLUG 10POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4202-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4202-ND
TERM BLOCK PLUG 10POS STR 5MM

TERM BLOCK PLUG 10POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 20020012-G101B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020012-G101B01LF
Pluggable Terminal Blocks 20020012-G101B01LF
Pluggable Terminal Blocks 20020012-G101B01LF-5 00 TB PLG PLUG STR W/F

Pluggable Terminal Blocks 20020012-G101B01LF-500 TB PLG PLUG STR W/F

Buy Now Datasheet
Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek - 99R4061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
99R4061
Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek 99R4061
TERMINAL BLOCK, PLUG, 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4202-ND 20020012-G101B01LF 99R4061
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 10 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line) Panel Mount
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX5M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Through terminal block - 2001-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers