ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020012-G081B01LF

Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4201-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4201-ND
TERM BLOCK PLUG 8POS STR 5MM

TERM BLOCK PLUG 8POS STR 5MM

Buy Now Datasheet
Terminal Block, Plug, 8 Position, 22-12Awg; Pitch Spacing Amphenol Anytek - 99R4060 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 8 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
99R4060
Terminal Block, Plug, 8 Position, 22-12Awg; Pitch Spacing Amphenol Anytek 99R4060
TERMINAL BLOCK, PLUG, 8 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 8 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020012-G081B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020012-G081B01LF
Pluggable Terminal Blocks 20020012-G081B01LF
Pluggable Terminal Blocks 20020012-G081B01LF-5 00 TB PLG PLUG STR W/F

Pluggable Terminal Blocks 20020012-G081B01LF-500 TB PLG PLUG STR W/F

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4201-ND 99R4060 20020012-G081B01LF
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Plug, 8 Position, 22-12Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CCFXX006 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details