ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020012-G031B01LF

Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4198-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4198-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4198-ND
TERM BLOCK PLUG 3POS STR 5MM

TERM BLOCK PLUG 3POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 20020012-G031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020012-G031B01LF
Pluggable Terminal Blocks 20020012-G031B01LF
Pluggable Terminal Blocks 20020012-G031B01LF-5 00 TB PLG PLUG STR W/F

Pluggable Terminal Blocks 20020012-G031B01LF-500 TB PLG PLUG STR W/F

Buy Now Datasheet
Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek - 99R4057 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
99R4057
Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek 99R4057
TERMINAL BLOCK, PLUG, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4198-ND 20020012-G031B01LF 99R4057
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 3 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line) Panel Mount
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7791-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Contact elements - Contact element EF - (N) - EF033F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details