ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 6 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020012-D061B01LF

Description
TERMINAL BLOCK, PLUG, 6 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 6 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 6 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 99R4053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
99R4053
Terminal Block, Plug, 6 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 99R4053
TERMINAL BLOCK, PLUG, 6 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R4053
Product Name Terminal Block, Plug, 6 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.255 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers