ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020011-G041B01LF

Description
TERM BLOCK PLUG 4POS 270DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 270DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4175-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4175-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4175-ND
TERM BLOCK PLUG 4POS 270DEG 5MM

TERM BLOCK PLUG 4POS 270DEG 5MM

Buy Now Datasheet
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R4034 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R4034
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R4034
TERMINAL BLOCK, PLUG, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 20020011-G041B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020011-G041B01LF
Pluggable Terminal Blocks 20020011-G041B01LF
Pluggable Terminal Blocks 20020011-G041B01LF-5 00 TB PLG PLUG STR W/F

Pluggable Terminal Blocks 20020011-G041B01LF-500 TB PLG PLUG STR W/F

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4175-ND 99R4034 20020011-G041B01LF
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Panel Mount
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data