ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020011-D081B01LF

Description
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 99R4030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
99R4030
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 99R4030
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R4030
Product Name Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.055 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details