ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 10 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020011-C101B01LF

Description
TERMINAL BLOCK, PLUG, 10 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUG, 10 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 10 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 99R4025 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 10 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
99R4025
Terminal Block, Plug, 10 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 99R4025
TERMINAL BLOCK, PLUG, 10 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 10 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R4025
Product Name Terminal Block, Plug, 10 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.114 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details