ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020010-H021B01LF

Description
Pluggable Terminal Blocks 20020010-H021B01LF-5 08 TB PLG PLUG STR
Datasheet
Description
Pluggable Terminal Blocks 20020010-H021B01LF-5 08 TB PLG PLUG STR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020010-H021B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020010-H021B01LF
Pluggable Terminal Blocks 20020010-H021B01LF
Pluggable Terminal Blocks 20020010-H021B01LF-5 08 TB PLG PLUG STR

Pluggable Terminal Blocks 20020010-H021B01LF-508 TB PLG PLUG STR

Buy Now Datasheet
Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R4014 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R4014
Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R4014
TERMINAL BLOCK, PLUG, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020010-H021B01LF 99R4014
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data