ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020010-D081B01LF

Description
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 99R4006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
99R4006
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 99R4006
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R4006
Product Name Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details