ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 3 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020010-C031B01LF

Description
TERMINAL BLOCK, PLUG, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 3 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 99R3997 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
99R3997
Terminal Block, Plug, 3 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 99R3997
TERMINAL BLOCK, PLUG, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R3997
Product Name Terminal Block, Plug, 3 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2400.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details