ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020009-G041B01LF

Description
Pluggable Terminal Blocks 20020009-G041B01LF-5 00 TB PLG PLUG 90 W/F
Datasheet
Description
Pluggable Terminal Blocks 20020009-G041B01LF-5 00 TB PLG PLUG 90 W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020009-G041B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020009-G041B01LF
Pluggable Terminal Blocks 20020009-G041B01LF
Pluggable Terminal Blocks 20020009-G041B01LF-5 00 TB PLG PLUG 90 W/F

Pluggable Terminal Blocks 20020009-G041B01LF-500 TB PLG PLUG 90 W/F

Buy Now Datasheet
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3986 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3986
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3986
TERMINAL BLOCK, PLUG, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020009-G041B01LF 99R3986
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Panel Mount
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.205 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers