ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020009-D081B01LF

Description
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 99R3982 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
99R3982
Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 99R3982
TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R3982
Product Name Terminal Block, Plug, 8 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.257 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers