ANYTEK Technology Corporation Ltd. Terminal Block Pluggable, 7 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 20020008-C071B01LF

Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 7 Position, 28-16Awg; Pitch Spacing Amphenol Anytek - 59R8822 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
59R8822
Terminal Block Pluggable, 7 Position, 28-16Awg; Pitch Spacing Amphenol Anytek 59R8822
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59R8822
Product Name Terminal Block Pluggable, 7 Position, 28-16Awg; Pitch Spacing Amphenol Anytek
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 30.102/BLUE - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Triple-deck terminal block - Through terminal block - 2002-3239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers