ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 8 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 20020007-H081B01LF

Description
TERMINAL BLOCK, PLUG, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 8 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3970 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 8 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3970
Terminal Block, Plug, 8 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3970
TERMINAL BLOCK, PLUG, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020007-H081B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020007-H081B01LF
Pluggable Terminal Blocks 20020007-H081B01LF
Pluggable Terminal Blocks 8P PLUGGABLE PLUG W/O FLG,5.08mm PITCH

Pluggable Terminal Blocks 8P PLUGGABLE PLUG W/O FLG,5.08mm PITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99R3970 20020007-H081B01LF
Product Name Terminal Block, Plug, 8 Position, 24-12Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
North American 24 to 12 AWG 24 to 12 AWG
Current Rating 12 amps 12 amps
Mounting Options Panel Mount
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details