ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020007-G021B01LF

Description
Pluggable Terminal Blocks 2P PLUGGABLE PLUG FLANGE, 5.00mm PITCH
Datasheet
Description
Pluggable Terminal Blocks 2P PLUGGABLE PLUG FLANGE, 5.00mm PITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020007-G021B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020007-G021B01LF
Pluggable Terminal Blocks 20020007-G021B01LF
Pluggable Terminal Blocks 2P PLUGGABLE PLUG FLANGE, 5.00mm PITCH

Pluggable Terminal Blocks 2P PLUGGABLE PLUG FLANGE, 5.00mm PITCH

Buy Now Datasheet
Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3960 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3960
Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3960
TERMINAL BLOCK, PLUG, 2 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 2 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020007-G021B01LF 99R3960
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 2 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Miniature Turret Term Board - 15254 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details
Barrier Strips - 1-1546462-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers