Amphenol Corporation Terminal Blocks - 20020004-D072A01LF 20020004-D072A01LF

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1005724-20020004-D07 2A01LF Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-26 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Black Contact Mating Finish: Tin Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M2 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Wire Strip Length: 6-7mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1005724-20020004-D07 2A01LF Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-26 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Black Contact Mating Finish: Tin Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M2 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Wire Strip Length: 6-7mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 20020004-D072A01LF - 1005724-20020004-D072A01LF - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 20020004-D072A01LF
1005724-20020004-D072A01LF
Terminal Blocks - 20020004-D072A01LF 1005724-20020004-D072A01LF
Manufacturer: Amphenol Anytek Win Source Part Number: 1005724-20020004-D07 2A01LF Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-26 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Black Contact Mating Finish: Tin Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M2 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Wire Strip Length: 6-7mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 1005724-20020004-D072A01LF
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 7
Positions Per Level: 7
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-26 AWG
Wire Gauge or Range - mm2: 0.5-1.5mm2
Color: Black
Contact Mating Finish: Tin
Housing Material: Thermoplastic Resin
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M2
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.437" (11.10mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 10A
Wire Strip Length: 6-7mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1005724-20020004-D072A01LF
Product Name Terminal Blocks - 20020004-D072A01LF
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details