ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020003-G041B01LF

Description
Pluggable Terminal Blocks 20020003-G041B01LF-5 00 TB PLG PLUG 180 W/F
Datasheet
Description
Pluggable Terminal Blocks 20020003-G041B01LF-5 00 TB PLG PLUG 180 W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020003-G041B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020003-G041B01LF
Pluggable Terminal Blocks 20020003-G041B01LF
Pluggable Terminal Blocks 20020003-G041B01LF-5 00 TB PLG PLUG 180 W/F

Pluggable Terminal Blocks 20020003-G041B01LF-500 TB PLG PLUG 180 W/F

Buy Now Datasheet
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3950 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3950
Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3950
TERMINAL BLOCK, PLUG, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020003-G041B01LF 99R3950
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 4 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Panel Mount
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers