ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020002-H061B01LF

Description
Pluggable Terminal Blocks 20020002-H061B01LF-5 08 TB PLG PLUG R/A W/F
Datasheet
Description
Pluggable Terminal Blocks 20020002-H061B01LF-5 08 TB PLG PLUG R/A W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020002-H061B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020002-H061B01LF
Pluggable Terminal Blocks 20020002-H061B01LF
Pluggable Terminal Blocks 20020002-H061B01LF-5 08 TB PLG PLUG R/A W/F

Pluggable Terminal Blocks 20020002-H061B01LF-508 TB PLG PLUG R/A W/F

Buy Now Datasheet
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3945 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3945
Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3945
TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020002-H061B01LF 99R3945
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 6 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers