ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 8 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 20020000-D081B01LF

Description
TERMINAL BLOCK, PLUG, 8 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUG, 8 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 8 Position, 26-16Awg; Pitch Spacing Amphenol Anytek - 99R3934 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 8 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
99R3934
Terminal Block, Plug, 8 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 99R3934
TERMINAL BLOCK, PLUG, 8 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 8 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R3934
Product Name Terminal Block, Plug, 8 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included, Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers