ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 20020000-D061B01LF

Description
TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek - 99R3933 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
99R3933
Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 99R3933
TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020000-D061B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020000-D061B01LF
Pluggable Terminal Blocks 20020000-D061B01LF
Pluggable Terminal Blocks TJ - 3.81 -6P Green(New type) ; "-" Trivalence-Cr zinc B/M clamp with Ni plated Wire guard bright tin- plated NL66 With flange @ MARK

Pluggable Terminal Blocks TJ - 3.81 -6P Green(New type) ; "-" Trivalence-Cr zinc B/M clamp with Ni plated Wire guard bright tin- plated NL66 With flange @ MARK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99R3933 20020000-D061B01LF
Product Name Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
North American 26 to 16 AWG 28 to 16 AWG
Current Rating 10 amps 10 amps
Mounting Options Panel Mount
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-08D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Thru-Hole Turret Terminal Board - 15403 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Phenolic, XP
View Details