ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 20020000-C061B01LF

Description
TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek - 99R3927 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
99R3927
Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 99R3927
TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R3927
Product Name Terminal Block, Plug, 6 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.157 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details