ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 4 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 20020000-C041B01LF

Description
TERMINAL BLOCK, PLUG, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 4 Position, 26-16Awg; Pitch Spacing Amphenol Anytek - 99R3926 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
99R3926
Terminal Block, Plug, 4 Position, 26-16Awg; Pitch Spacing Amphenol Anytek 99R3926
TERMINAL BLOCK, PLUG, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99R3926
Product Name Terminal Block, Plug, 4 Position, 26-16Awg; Pitch Spacing Amphenol Anytek
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details