Amphenol Corporation RF Multiplexers 200000392

Description
RF Duplexer 5MHz ~ 7MHz / 406MHz ~ 470MHz Module
Request a Quote Datasheet
Description
RF Duplexer 5MHz ~ 7MHz / 406MHz ~ 470MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2496-200000392-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2496-200000392-ND
RF Multiplexers 2496-200000392-ND
RF Duplexer 5MHz ~ 7MHz / 406MHz ~ 470MHz Module

RF Duplexer 5MHz ~ 7MHz / 406MHz ~ 470MHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2496-200000392-ND
Product Name RF Multiplexers
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40120600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details