Amphenol Corporation RF Multiplexers 200000049

Description
1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount
Request a Quote Datasheet
Description
1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2496-200000049-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2496-200000049-ND
RF Multiplexers 2496-200000049-ND
1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount

1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2496-200000049-ND
Product Name RF Multiplexers
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX4450A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o40951150 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
1500 MHz / 2595 MHz Cavity Duplexer - AD1500-2595D442 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details