Amphenol Corporation RF Antennas 200000049

Description
1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount
Datasheet
Description
1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 200000049 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
200000049
RF Antennas 200000049
1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount

1.27GHz RF Antenna 1.24GHz ~ 1.3GHz N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 200000049
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details