Amphenol Corporation Pressure Sensor, 2.5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 2.5 INCH-D-4V

Description
PRESSURE SENSOR, 2.5IN-H2O, DIFF, VOLT; Operating Pressure Max:2.5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 2.5IN-H2O, DIFF, VOLT; Operating Pressure Max:2.5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 2.5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8498 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2.5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8498
Pressure Sensor, 2.5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8498
PRESSURE SENSOR, 2.5IN-H2O, DIFF, VOLT; Operating Pressure Max:2.5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes

PRESSURE SENSOR, 2.5IN-H2O, DIFF, VOLT; Operating Pressure Max:2.5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8498
Product Name Pressure Sensor, 2.5In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure sensors & Load sensors - Pressure sensors - FAM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Unamplified
View Details