Amphenol Corporation Circular Cable Assemblies 1CC-03AMMM-LL7A05

Description
CERES, MIDDLE SIZE, 20A, 03 PINS
Request a Quote Datasheet
Description
CERES, MIDDLE SIZE, 20A, 03 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1CC-03AMMM-LL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1CC-03AMMM-LL7A05-ND
Circular Cable Assemblies 1754-1CC-03AMMM-LL7A05-ND
CERES, MIDDLE SIZE, 20A, 03 PINS

CERES, MIDDLE SIZE, 20A, 03 PINS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-1CC-03AMMM-LL7A05-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details